NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics 1W251

Description
Metal Oxide Resistor; Series:1W; Resistance:5.1kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes
Description
Metal Oxide Resistor; Series:1W; Resistance:5.1kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C7998 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C7998
Metal Oxide Resistor; Series Nte Electronics 33C7998
Metal Oxide Resistor; Series:1W; Resistance:5.1kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Metal Oxide Resistor; Series:1W; Resistance:5.1kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7998
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 5100 ohms
Tolerance 2 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details