NTE Electronics, Inc. Resistor, 2.2Kohm, 1W, 2%, Axial Leaded; Resistance Nte Electronics 1W222

Description
RESISTOR, 2.2KOHM, 1W, 2%, AXIAL LEADED; Resistance:2.2kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, 2.2KOHM, 1W, 2%, AXIAL LEADED; Resistance:2.2kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2.2Kohm, 1W, 2%, Axial Leaded; Resistance Nte Electronics - 33C7989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.2Kohm, 1W, 2%, Axial Leaded; Resistance Nte Electronics
33C7989
Resistor, 2.2Kohm, 1W, 2%, Axial Leaded; Resistance Nte Electronics 33C7989
RESISTOR, 2.2KOHM, 1W, 2%, AXIAL LEADED; Resistance:2.2kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, 2.2KOHM, 1W, 2%, AXIAL LEADED; Resistance:2.2kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7989
Product Name Resistor, 2.2Kohm, 1W, 2%, Axial Leaded; Resistance Nte Electronics
Configuration Single Resistor
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 2200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details