NTE Electronics, Inc. Resistor, Metal Film, 1.5Kohm, 2%, Axial; Resistance Nte Electronics 1W215

Description
RESISTOR, METAL FILM, 1.5KOHM, 2%, AXIAL; Resistance:1.5kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 1.5KOHM, 2%, AXIAL; Resistance:1.5kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 1.5Kohm, 2%, Axial; Resistance Nte Electronics - 33C7985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.5Kohm, 2%, Axial; Resistance Nte Electronics
33C7985
Resistor, Metal Film, 1.5Kohm, 2%, Axial; Resistance Nte Electronics 33C7985
RESISTOR, METAL FILM, 1.5KOHM, 2%, AXIAL; Resistance:1.5kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.5KOHM, 2%, AXIAL; Resistance:1.5kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7985
Product Name Resistor, Metal Film, 1.5Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1500 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details