NTE Electronics, Inc. Resistor Metal Oxide, 1Kohm, 1W, 2%; Resistance Nte Electronics 1W210

Description
RESISTOR METAL OXIDE, 1KOHM, 1W, 2%; Resistance:1kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Description
RESISTOR METAL OXIDE, 1KOHM, 1W, 2%; Resistance:1kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 1Kohm, 1W, 2%; Resistance Nte Electronics - 33C7981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Kohm, 1W, 2%; Resistance Nte Electronics
33C7981
Resistor Metal Oxide, 1Kohm, 1W, 2%; Resistance Nte Electronics 33C7981
RESISTOR METAL OXIDE, 1KOHM, 1W, 2%; Resistance:1kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1KOHM, 1W, 2%; Resistance:1kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 22526663 - Radwell International
Willingboro, NJ, United States
Resistor
22526663
Resistor 22526663
RESISTOR METAL OXIDE, 1KOHM, 1W, 2%, RESISTANCE 1KOHM, PRODUCT RANGE 1W SERIES, POWER RATING 1W, RESISTANCE TOLERANCE 2%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 500V, RESISTOR ELEMENT TYPE METAL FILM, NO. OF PINS 2PINS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR METAL OXIDE, 1KOHM, 1W, 2%, RESISTANCE 1KOHM, PRODUCT RANGE 1W SERIES, POWER RATING 1W, RESISTANCE TOLERANCE 2%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 500V, RESISTOR ELEMENT TYPE METAL FILM, NO. OF PINS 2PINS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 33C7981 22526663
Product Name Resistor Metal Oxide, 1Kohm, 1W, 2%; Resistance Nte Electronics Resistor
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details