NTE Electronics, Inc. Resistor, Metal Oxide, 1.8 Ohm, 1W, 5%; Resistance Nte Electronics 1W1D8

Description
RESISTOR, METAL OXIDE, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 1.8 Ohm, 1W, 5%; Resistance Nte Electronics - 33C7952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1.8 Ohm, 1W, 5%; Resistance Nte Electronics
33C7952
Resistor, Metal Oxide, 1.8 Ohm, 1W, 5%; Resistance Nte Electronics 33C7952
RESISTOR, METAL OXIDE, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7952
Product Name Resistor, Metal Oxide, 1.8 Ohm, 1W, 5%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details