NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics 1W1D0

Description
Metal Oxide Resistor; Series:1W; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V
Description
Metal Oxide Resistor; Series:1W; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C7946 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C7946
Metal Oxide Resistor; Series Nte Electronics 33C7946
Metal Oxide Resistor; Series:1W; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V

Metal Oxide Resistor; Series:1W; Resistance:1ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7946
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details