NTE Electronics, Inc. Resistor, Metal Oxide, 820 Ohm, 1W, 2%; Resistance Nte Electronics 1W182

Description
RESISTOR, METAL OXIDE, 820 OHM, 1W, 2%; Resistance:820ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 820 OHM, 1W, 2%; Resistance:820ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 820 Ohm, 1W, 2%; Resistance Nte Electronics - 33C7975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 820 Ohm, 1W, 2%; Resistance Nte Electronics
33C7975
Resistor, Metal Oxide, 820 Ohm, 1W, 2%; Resistance Nte Electronics 33C7975
RESISTOR, METAL OXIDE, 820 OHM, 1W, 2%; Resistance:820ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 820 OHM, 1W, 2%; Resistance:820ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7975
Product Name Resistor, Metal Oxide, 820 Ohm, 1W, 2%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 820 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers