NTE Electronics, Inc. Resistor, Metal Film, 470 Ohm, 2%, Axial; Resistance Nte Electronics 1W147

Description
RESISTOR, METAL FILM, 470 OHM, 2%, AXIAL; Resistance:470ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 470 OHM, 2%, AXIAL; Resistance:470ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 470 Ohm, 2%, Axial; Resistance Nte Electronics - 33C7969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 470 Ohm, 2%, Axial; Resistance Nte Electronics
33C7969
Resistor, Metal Film, 470 Ohm, 2%, Axial; Resistance Nte Electronics 33C7969
RESISTOR, METAL FILM, 470 OHM, 2%, AXIAL; Resistance:470ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 470 OHM, 2%, AXIAL; Resistance:470ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7969
Product Name Resistor, Metal Film, 470 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details