NTE Electronics, Inc. Resistor, Metal Film, 30 Ohm, 2%, Axial; Resistance Nte Electronics 1W030

Description
RESISTOR, METAL FILM, 30 OHM, 2%, AXIAL; Resistance:30ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 30 OHM, 2%, AXIAL; Resistance:30ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 30 Ohm, 2%, Axial; Resistance Nte Electronics - 33C7933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30 Ohm, 2%, Axial; Resistance Nte Electronics
33C7933
Resistor, Metal Film, 30 Ohm, 2%, Axial; Resistance Nte Electronics 33C7933
RESISTOR, METAL FILM, 30 OHM, 2%, AXIAL; Resistance:30ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 30 OHM, 2%, AXIAL; Resistance:30ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7933
Product Name Resistor, Metal Film, 30 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 30 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers