NTE Electronics, Inc. Diode, Zener, 500Mw, 33V, Do-204Ah-2; Zener Voltage Nom Nte Electronics 1N973B

Description
DIODE, ZENER, 500mW, 33V, DO-204AH-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 500mW, 33V, DO-204AH-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 33V, Do-204Ah-2; Zener Voltage Nom Nte Electronics - 33C7908 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 33V, Do-204Ah-2; Zener Voltage Nom Nte Electronics
33C7908
Diode, Zener, 500Mw, 33V, Do-204Ah-2; Zener Voltage Nom Nte Electronics 33C7908
DIODE, ZENER, 500mW, 33V, DO-204AH-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 33V, DO-204AH-2; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
DIODE, ZENER, 33V, 500MW
70214730
DIODE, ZENER, 33V, 500MW 70214730
DIODE, ZENER, 33V, 500MW

DIODE, ZENER, 33V, 500MW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Diodes
Product Number 33C7908 70214730
Product Name Diode, Zener, 500Mw, 33V, Do-204Ah-2; Zener Voltage Nom Nte Electronics DIODE, ZENER, 33V, 500MW
Package DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers