DIODE, ZENER, 500mW, 13V, DO-204AH-2; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 33C7899 |
| Product Name | Diode, Zener, 500Mw, 13V, Do-204Ah-2; Zener Voltage Nom Nte Electronics |
| Package | DO-204AH |