NTE Electronics, Inc. Diode, Zener, 500Mw, 11V, Do-204Ah-2; Zener Voltage Nom Nte Electronics 1N962B

Description
DIODE, ZENER, 500mW, 11V, DO-204AH-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 500mW, 11V, DO-204AH-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 11V, Do-204Ah-2; Zener Voltage Nom Nte Electronics - 33C7897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 11V, Do-204Ah-2; Zener Voltage Nom Nte Electronics
33C7897
Diode, Zener, 500Mw, 11V, Do-204Ah-2; Zener Voltage Nom Nte Electronics 33C7897
DIODE, ZENER, 500mW, 11V, DO-204AH-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 11V, DO-204AH-2; Zener Voltage Nom:11V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 33C7897
Product Name Diode, Zener, 500Mw, 11V, Do-204Ah-2; Zener Voltage Nom Nte Electronics
Package DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details