NTE Electronics, Inc. Diode, Zener, 6.8V, 500Mw, Do-35; Zener Voltage Nom Nte Electronics 1N957B

Description
DIODE, ZENER, 6.8V, 500mW, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 6.8V, 500mW, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 6.8V, 500Mw, Do-35; Zener Voltage Nom Nte Electronics - 33C7892 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 500Mw, Do-35; Zener Voltage Nom Nte Electronics
33C7892
Diode, Zener, 6.8V, 500Mw, Do-35; Zener Voltage Nom Nte Electronics 33C7892
DIODE, ZENER, 6.8V, 500mW, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 500mW, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 33C7892
Product Name Diode, Zener, 6.8V, 500Mw, Do-35; Zener Voltage Nom Nte Electronics
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data