NTE Electronics, Inc. Diodes, Rectifiers - Single - 1N5404 1N5404

Description
Manufacturer: NTE Win Source Part Number: 847226-1N5404 Features: Diode 400 V Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 847226-1N5404 Features: Diode 400 V Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5404 - 847226-1N5404 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5404
847226-1N5404
Diodes, Rectifiers - Single - 1N5404 847226-1N5404
Manufacturer: NTE Win Source Part Number: 847226-1N5404 Features: Diode 400 V Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0080

Manufacturer: NTE
Win Source Part Number: 847226-1N5404
Features: Diode 400 V
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 847226-1N5404
Product Name Diodes, Rectifiers - Single - 1N5404
Diode Type Diode 400 V
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4959 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers