NTE Electronics, Inc. Diodes - Zener - Single - 1N5385B 1N5385B

Description
Manufacturer: NTE Win Source Part Number: 854348-1N5385B Features: Zener Diode 170 V 5 W Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 854348-1N5385B Features: Zener Diode 170 V 5 W Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5385B - 854348-1N5385B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5385B
854348-1N5385B
Diodes - Zener - Single - 1N5385B 854348-1N5385B
Manufacturer: NTE Win Source Part Number: 854348-1N5385B Features: Zener Diode 170 V 5 W Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0050

Manufacturer: NTE
Win Source Part Number: 854348-1N5385B
Features: Zener Diode 170 V 5 W
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5385B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5385B
Discrete Semiconductor Products - Diodes - Zener 1N5385B
DIODE ZENER 170V 5W DO35

DIODE ZENER 170V 5W DO35

Supplier's Site
Zener Diode, 5W, 170V, Axial; Zener Voltage Nom Nte Electronics - 33C7842 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 170V, Axial; Zener Voltage Nom Nte Electronics
33C7842
Zener Diode, 5W, 170V, Axial; Zener Voltage Nom Nte Electronics 33C7842
ZENER DIODE, 5W, 170V, AXIAL; Zener Voltage Nom:170V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 170V, AXIAL; Zener Voltage Nom:170V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 854348-1N5385B 1N5385B 33C7842
Product Name Diodes - Zener - Single - 1N5385B Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5W, 170V, Axial; Zener Voltage Nom Nte Electronics
Life Cycle Stage Active
Package DO-35; DO-35 DO-35; DO-35
VZ 170 volts
ZZT 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 7513733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details