NTE Electronics, Inc. Zener Diode, 140V, 5W, Axial; Zener Voltage Nom Nte Electronics 1N5382B

Description
ZENER DIODE, 140V, 5W, AXIAL; Zener Voltage Nom:140V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 140V, 5W, AXIAL; Zener Voltage Nom:140V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 140V, 5W, Axial; Zener Voltage Nom Nte Electronics - 33C7839 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 140V, 5W, Axial; Zener Voltage Nom Nte Electronics
33C7839
Zener Diode, 140V, 5W, Axial; Zener Voltage Nom Nte Electronics 33C7839
ZENER DIODE, 140V, 5W, AXIAL; Zener Voltage Nom:140V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 140V, 5W, AXIAL; Zener Voltage Nom:140V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5382B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5382B
Discrete Semiconductor Products - Diodes - Zener 1N5382B
DIODE ZENER 140V 5W T18

DIODE ZENER 140V 5W T18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 33C7839 1N5382B
Product Name Zener Diode, 140V, 5W, Axial; Zener Voltage Nom Nte Electronics Discrete Semiconductor Products - Diodes - Zener
Package Axial Leaded T-18
Pin Count 2
RoHS Compliant RoHS
PD 5000 milliwatts
Tj ? to 200 C (? to 392 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers