DIODE, ZENER, 5W, 110V; Zener Voltage Nom:110V; Power Dissipation:5W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 33C7836 |
| Product Name | Diode, Zener, 5W, 110V; Zener Voltage Nom Nte Electronics |
| Package | Axial Leaded |