NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single 1N5364B

Description
Win Source Part Number: 1035302-1N5364B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-1N5364B
Request a Quote Datasheet
Description
Win Source Part Number: 1035302-1N5364B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-1N5364B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1035302-1N5364B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035302-1N5364B
Discrete Semiconductor Products - Diodes - Zener - Single 1035302-1N5364B
Win Source Part Number: 1035302-1N5364B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bag Standard Package: 1 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Other Names: 2368-1N5364B

Win Source Part Number: 1035302-1N5364B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bag
Standard Package: 1
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-1N5364B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1035302-1N5364B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single
Package T-18, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
9 suppliers
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details