NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1N5363B

Description
Win Source Part Number: 1367581-1N5363B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 47 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: T-18, Axial Supplier Device Package: Axial Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 22.8 V Power - Max: 5 W Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367581-1N5363B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 47 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: T-18, Axial Supplier Device Package: Axial Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 22.8 V Power - Max: 5 W Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367581-1N5363B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367581-1N5363B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367581-1N5363B
Win Source Part Number: 1367581-1N5363B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 47 pct. Mfr: NTE Electronics, Inc Package: Bag Product Status: Active Package / Case: T-18, Axial Supplier Device Package: Axial Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 22.8 V Power - Max: 5 W Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 8 Ohms

Win Source Part Number: 1367581-1N5363B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 47 pct.
Mfr: NTE Electronics, Inc
Package: Bag
Product Status: Active
Package / Case: T-18, Axial
Supplier Device Package: Axial
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 22.8 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 8 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1367581-1N5363B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package T-18, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers