NTE Electronics, Inc. Zener Diode, 5W, 24V, Do-204Ae; Zener Voltage Nom Nte Electronics 1N5359B

Description
ZENER DIODE, 5W, 24V, DO-204AE; Zener Voltage Nom:24V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 5W, 24V, DO-204AE; Zener Voltage Nom:24V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 24V, Do-204Ae; Zener Voltage Nom Nte Electronics - 33C7816 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 24V, Do-204Ae; Zener Voltage Nom Nte Electronics
33C7816
Zener Diode, 5W, 24V, Do-204Ae; Zener Voltage Nom Nte Electronics 33C7816
ZENER DIODE, 5W, 24V, DO-204AE; Zener Voltage Nom:24V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 24V, DO-204AE; Zener Voltage Nom:24V; Power Dissipation:5W; Diode Case Style:DO-201AE; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 33C7816
Product Name Zener Diode, 5W, 24V, Do-204Ae; Zener Voltage Nom Nte Electronics
Package DO-201AE; DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers