Win Source Part Number: 1380622-1N5357B
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Bag
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 15.2 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 3 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0050
Mfr: NTE
ECCN: EAR99
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1380622-1N5357B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | T-18, Axial |