Win Source Part Number: 1368149-1N5334B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 51 pct.
Mfr: NTE Electronics, Inc
Package: Bag
Product Status: Active
Package / Case: T-18, Axial
Supplier Device Package: Axial
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 150 µA @ 1 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 2.5 Ohms
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1368149-1N5334B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes |
| Package | T-18, Axial |