NTE Electronics, Inc. 100V 500MW Zener Diode 1N5271B

Description
DIODE ZENER 100V 500MW Product overview: 1N5271B from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5271B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 100V 500MW Product overview: 1N5271B from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5271B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 500MW Zener Diode - 287-1N5271B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MW Zener Diode
287-1N5271B
100V 500MW Zener Diode 287-1N5271B
DIODE ZENER 100V 500MW Product overview: 1N5271B from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5271B can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 500MW Product overview: 1N5271B from NTE Electronics, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5271B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1340465-1N5271B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1340465-1N5271B
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1340465-1N5271B
Win Source Part Number: 1340465-1N5271B Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Bag Standard Package: 1 Tolerance: ±0.5% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 76 V Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.10.0050 Mfr: NTE Electronics, Inc Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 500 Ohms

Win Source Part Number: 1340465-1N5271B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Bag
Standard Package: 1
Tolerance: ±0.5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 76 V
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.10.0050
Mfr: NTE Electronics, Inc
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 500 Ohms

Buy Now Datasheet
Diode, Zener, 500Mw, 100V, Do-204Ah-2; Zener Voltage Nom Nte Electronics - 33C7790 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 100V, Do-204Ah-2; Zener Voltage Nom Nte Electronics
33C7790
Diode, Zener, 500Mw, 100V, Do-204Ah-2; Zener Voltage Nom Nte Electronics 33C7790
DIODE, ZENER, 500mW, 100V, DO-204AH-2; Zener Voltage Nom:100V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 100V, DO-204AH-2; Zener Voltage Nom:100V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5271B 1340465-1N5271B 33C7790
Product Name 100V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Diode, Zener, 500Mw, 100V, Do-204Ah-2; Zener Voltage Nom Nte Electronics
Package Bag DO-204AH, DO-35, Axial DO-204AH
RoHS Compliant RoHS RoHS
ZZT 500 ohms 500 ohms
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data