Manufacturer: NTE
Win Source Part Number: 854326-1N5247B
Features: Zener Diode 17 V 500 mW
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 854326-1N5247B |
| Product Name | Diodes - Zener - Single - 1N5247B |