NTE Electronics, Inc. Standard Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics 1N4007

Description
STANDARD DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:750mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:750mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics - 10M2939 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics
10M2939
Standard Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics 10M2939
STANDARD DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:750mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:750mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10M2939
Product Name Standard Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4982 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 47.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details