NTE Electronics, Inc. 50V 200MA Diode and Rectifier 1N3600

Description
DIODE GEN PURP 50V 200MA DO35 Product overview: 1N3600 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 200MA DO35 Product overview: 1N3600 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 200MA Diode and Rectifier - 280-1N3600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 200MA Diode and Rectifier
280-1N3600
50V 200MA Diode and Rectifier 280-1N3600
DIODE GEN PURP 50V 200MA DO35 Product overview: 1N3600 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3600 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 200MA DO35 Product overview: 1N3600 from NTE Electronics, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N3600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Recovery Diode, 150Ma, 50V, Do-35; Diode Configuration Nte Electronics - 33C7673 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 150Ma, 50V, Do-35; Diode Configuration Nte Electronics
33C7673
Fast Recovery Diode, 150Ma, 50V, Do-35; Diode Configuration Nte Electronics 33C7673
FAST RECOVERY DIODE, 150mA, 50V, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: No

FAST RECOVERY DIODE, 150mA, 50V, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:8ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N3600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3600
Discrete Semiconductor Products - Diodes - Rectifiers 1N3600
DIODE GEN PURP 50V 200MA DO35

DIODE GEN PURP 50V 200MA DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-1N3600 33C7673 1N3600
Product Name 50V 200MA Diode and Rectifier Fast Recovery Diode, 150Ma, 50V, Do-35; Diode Configuration Nte Electronics Discrete Semiconductor Products - Diodes - Rectifiers
Package Bag DO-35
Tj -65 C (-85 F)
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data