NTE Electronics, Inc. Chassis Mount Resistors 10WM2D5

Description
RES CHAS MNT 2.5 OHM 1% 10W
Datasheet
Description
RES CHAS MNT 2.5 OHM 1% 10W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 10WM2D5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
10WM2D5
Chassis Mount Resistors 10WM2D5
RES CHAS MNT 2.5 OHM 1% 10W

RES CHAS MNT 2.5 OHM 1% 10W

Supplier's Site Datasheet
NTE Panel Mount - 10WM2D5 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Panel Mount
10WM2D5
NTE Panel Mount 10WM2D5
Resistor, 2.5 Ohm, 10 Watt, Fixed,

Resistor, 2.5 Ohm, 10 Watt, Fixed,

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 10WM2D5 10WM2D5
Product Name Chassis Mount Resistors NTE Panel Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details