NTE Electronics, Inc. Resistor, Wirewound, 0.75Ohm, 5%, Axial; Resistance Nte Electronics 10WD75

Description
RESISTOR, WIREWOUND, 0.75OHM, 5%, AXIAL; Resistance:0.75ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 0.75OHM, 5%, AXIAL; Resistance:0.75ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.75Ohm, 5%, Axial; Resistance Nte Electronics - 33C8118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.75Ohm, 5%, Axial; Resistance Nte Electronics
33C8118
Resistor, Wirewound, 0.75Ohm, 5%, Axial; Resistance Nte Electronics 33C8118
RESISTOR, WIREWOUND, 0.75OHM, 5%, AXIAL; Resistance:0.75ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.75OHM, 5%, AXIAL; Resistance:0.75ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8118
Product Name Resistor, Wirewound, 0.75Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.7500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details