NTE Electronics, Inc. Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics 10WD51

Description
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:550V; Resistor Element Type:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:550V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics - 33C8114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics
33C8114
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics 33C8114
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:550V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:550V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8114
Product Name Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details