NTE Electronics, Inc. Resistor, Wirewound, 0.47Ohm, 5%, Axial; Resistance Nte Electronics 10WD47

Description
RESISTOR, WIREWOUND, 0.47OHM, 5%, AXIAL; Resistance:0.47ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 0.47OHM, 5%, AXIAL; Resistance:0.47ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.47Ohm, 5%, Axial; Resistance Nte Electronics - 33C8113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.47Ohm, 5%, Axial; Resistance Nte Electronics
33C8113
Resistor, Wirewound, 0.47Ohm, 5%, Axial; Resistance Nte Electronics 33C8113
RESISTOR, WIREWOUND, 0.47OHM, 5%, AXIAL; Resistance:0.47ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.47OHM, 5%, AXIAL; Resistance:0.47ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8113
Product Name Resistor, Wirewound, 0.47Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details