NTE Electronics, Inc. Resistor, Wirewound, 8.2Ohm, 5%, Axial; Resistance Nte Electronics 10W8D2

Description
RESISTOR, WIREWOUND, 8.2OHM, 5%, AXIAL; Resistance:8.2ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 8.2OHM, 5%, AXIAL; Resistance:8.2ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 8.2Ohm, 5%, Axial; Resistance Nte Electronics - 33C8231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 8.2Ohm, 5%, Axial; Resistance Nte Electronics
33C8231
Resistor, Wirewound, 8.2Ohm, 5%, Axial; Resistance Nte Electronics 33C8231
RESISTOR, WIREWOUND, 8.2OHM, 5%, AXIAL; Resistance:8.2ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 8.2OHM, 5%, AXIAL; Resistance:8.2ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8231
Product Name Resistor, Wirewound, 8.2Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers