NTE Electronics, Inc. Power Wirewound Resistor, 5.1 Ohm, 10W 5%; Resistance Nte Electronics 10W5D1

Description
POWER WIREWOUND RESISTOR, 5.1 OHM, 10W 5%; Resistance:5.1ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
POWER WIREWOUND RESISTOR, 5.1 OHM, 10W 5%; Resistance:5.1ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Wirewound Resistor, 5.1 Ohm, 10W 5%; Resistance Nte Electronics - 33C8228 - Newark, An Avnet Company
Chicago, IL, United States
Power Wirewound Resistor, 5.1 Ohm, 10W 5%; Resistance Nte Electronics
33C8228
Power Wirewound Resistor, 5.1 Ohm, 10W 5%; Resistance Nte Electronics 33C8228
POWER WIREWOUND RESISTOR, 5.1 OHM, 10W 5%; Resistance:5.1ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

POWER WIREWOUND RESISTOR, 5.1 OHM, 10W 5%; Resistance:5.1ohm; Product Range:10W Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8228
Product Name Power Wirewound Resistor, 5.1 Ohm, 10W 5%; Resistance Nte Electronics
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661730 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details