NTE Electronics, Inc. Resistor 10W322

Description
RESISTOR, WIREWOUND, 22KOHM, 5%, AXIAL, RESISTANCE 22KOHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, WIREWOUND, 22KOHM, 5%, AXIAL, RESISTANCE 22KOHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 38822025 - Radwell International
Willingboro, NJ, United States
Resistor
38822025
Resistor 38822025
RESISTOR, WIREWOUND, 22KOHM, 5%, AXIAL, RESISTANCE 22KOHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 22KOHM, 5%, AXIAL, RESISTANCE 22KOHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
NTE Components 10W322

NTE Components 10W322

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Resistors Resistors
Product Number 38822025
Product Name Resistor Resistor
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers