NTE Electronics, Inc. Resistor 10W110

Description
RESISTOR, WIREWOUND, 100 OHM, 5%, AXIAL, RESISTANCE 100OHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, WIREWOUND, 100 OHM, 5%, AXIAL, RESISTANCE 100OHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 38821999 - Radwell International
Willingboro, NJ, United States
Resistor
38821999
Resistor 38821999
RESISTOR, WIREWOUND, 100 OHM, 5%, AXIAL, RESISTANCE 100OHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 100 OHM, 5%, AXIAL, RESISTANCE 100OHM, PRODUCT RANGE 10W SERIES, POWER RATING 10W, RESISTANCE TOLERANCE 5%, RESISTOR CASE STYLE AXIAL LEADED, VOLTAGE RATING 550V, RESISTOR ELEMENT TYPE WIREWOUND, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 38821999
Product Name Resistor
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details