NTE Electronics, Inc. Cables, Wires - Management - Cable Supports and Fasteners 04-CCL210009

Description
Win Source Part Number: 977296-04-CCL210009 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Black Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.126" (3.20mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.374" (9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210009
Request a Quote Datasheet
Description
Win Source Part Number: 977296-04-CCL210009 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Black Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.126" (3.20mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.374" (9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
977296-04-CCL210009
Cables, Wires - Management - Cable Supports and Fasteners 977296-04-CCL210009
Win Source Part Number: 977296-04-CCL210009 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Black Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.126" (3.20mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.374" (9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210009

Win Source Part Number: 977296-04-CCL210009
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: CCL
Type: Clamp, P-Type
Color: Black
Package: Bag
Standard Package: 1
Material: Polyamide (PA), Nylon
Width: 0.378" (9.60mm)
Opening Size: 0.126" (3.20mm)
Panel Hole Size: 0.181" (4.60mm)
Material Thickness: 0.055" (1.40mm)
Bundle Center to Mounting Center: 0.374" (9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 3926.90.8500
Mfr: NTE Electronics, Inc
Other Names: 2368-04-CCL210009

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 977296-04-CCL210009
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details