NTE Electronics, Inc. Cables, Wires - Management - Cable Supports and Fasteners 04-CCL210000

Description
Win Source Part Number: 992199-04-CCL210000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Natural Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.189" (4.80mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210000
Request a Quote Datasheet
Description
Win Source Part Number: 992199-04-CCL210000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Natural Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.189" (4.80mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
992199-04-CCL210000
Cables, Wires - Management - Cable Supports and Fasteners 992199-04-CCL210000
Win Source Part Number: 992199-04-CCL210000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: CCL Type: Clamp, P-Type Color: Natural Package: Bag Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.378" (9.60mm) Opening Size: 0.189" (4.80mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.055" (1.40mm) Bundle Center to Mounting Center: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 3926.90.8500 Mfr: NTE Electronics, Inc Other Names: 2368-04-CCL210000

Win Source Part Number: 992199-04-CCL210000
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: CCL
Type: Clamp, P-Type
Color: Natural
Package: Bag
Standard Package: 1
Material: Polyamide (PA), Nylon
Width: 0.378" (9.60mm)
Opening Size: 0.189" (4.80mm)
Panel Hole Size: 0.181" (4.60mm)
Material Thickness: 0.055" (1.40mm)
Bundle Center to Mounting Center: 0.413" (10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 3926.90.8500
Mfr: NTE Electronics, Inc
Other Names: 2368-04-CCL210000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 992199-04-CCL210000
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3340/402-1000 - WAGO
Specs
Application Instrumentation and Control
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details