NTE Electronics, Inc. Cable Supports and Fasteners - 04-CCL1870 04-CCL1870

Description
Manufacturer: NTE Win Source Part Number: 866655-04-CCL1870 Series: LAC Features: Cable Clip, C-Type Black 1.024" (26.00mm) Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 3926.90.8500
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 866655-04-CCL1870 Series: LAC Features: Cable Clip, C-Type Black 1.024" (26.00mm) Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 3926.90.8500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - 04-CCL1870
866655-04-CCL1870
Cable Supports and Fasteners - 04-CCL1870 866655-04-CCL1870
Manufacturer: NTE Win Source Part Number: 866655-04-CCL1870 Series: LAC Features: Cable Clip, C-Type Black 1.024" (26.00mm) Package: Bag Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 3926.90.8500

Manufacturer: NTE
Win Source Part Number: 866655-04-CCL1870
Series: LAC
Features: Cable Clip, C-Type Black 1.024" (26.00mm)
Package: Bag
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 3926.90.8500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 866655-04-CCL1870
Product Name Cable Supports and Fasteners - 04-CCL1870
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details