NTE Electronics, Inc. Fastener Length Imperial Nte Electronics 04-1040HLMC

Description
Fastener Length - Imperial:10"; Fastener Length - Metric:254mm; Fastener Width - Imperial:0.51"; Fastener Width - Metric:13mm; Fastener Colour:Black, Blue, Green, Red, Yellow; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Description
Fastener Length - Imperial:10"; Fastener Length - Metric:254mm; Fastener Width - Imperial:0.51"; Fastener Width - Metric:13mm; Fastener Colour:Black, Blue, Green, Red, Yellow; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fastener Length Imperial Nte Electronics - 46T0173 - Newark, An Avnet Company
Chicago, IL, United States
Fastener Length Imperial Nte Electronics
46T0173
Fastener Length Imperial Nte Electronics 46T0173
Fastener Length - Imperial:10"; Fastener Length - Metric:254mm; Fastener Width - Imperial:0.51"; Fastener Width - Metric:13mm; Fastener Colour:Black, Blue, Green, Red, Yellow; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Fastener Length - Imperial:10"; Fastener Length - Metric:254mm; Fastener Width - Imperial:0.51"; Fastener Width - Metric:13mm; Fastener Colour:Black, Blue, Green, Red, Yellow; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 46T0173
Product Name Fastener Length Imperial Nte Electronics
Width 12.95 mm (0.5100 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details