NTE Electronics, Inc. 8 Black Hook And Loop Cable Ties 10 Per Bag; Fastener Length Imperial Nte Electronics 04-0840HL0

Description
8" Black Hook and Loop Cable Ties - 10 per Bag; Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Roll Length:-RoHS Compliant: Yes
Datasheet
Description
8" Black Hook and Loop Cable Ties - 10 per Bag; Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Roll Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Black Hook And Loop Cable Ties 10 Per Bag; Fastener Length Imperial Nte Electronics - 46T0194 - Newark, An Avnet Company
Chicago, IL, United States
8 Black Hook And Loop Cable Ties 10 Per Bag; Fastener Length Imperial Nte Electronics
46T0194
8 Black Hook And Loop Cable Ties 10 Per Bag; Fastener Length Imperial Nte Electronics 46T0194
8" Black Hook and Loop Cable Ties - 10 per Bag; Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Roll Length:-RoHS Compliant: Yes

8" Black Hook and Loop Cable Ties - 10 per Bag; Fastener Length - Imperial:8"; Fastener Length - Metric:203.2mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Roll Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 46T0194
Product Name 8 Black Hook And Loop Cable Ties 10 Per Bag; Fastener Length Imperial Nte Electronics
Type Hook Fastener; Loop Fastener; Tie / Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
913-1913: LARGE S HOOK - 8-02062-51188-9 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details