NTE Electronics, Inc. Fastener Length Imperial Nte Electronics 04-0533HL0

Description
Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-; Roll Length:-; Product Range:- RoHS Compliant: Yes
Description
Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-; Roll Length:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fastener Length Imperial Nte Electronics - 46T0158 - Newark, An Avnet Company
Chicago, IL, United States
Fastener Length Imperial Nte Electronics
46T0158
Fastener Length Imperial Nte Electronics 46T0158
Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-; Roll Length:-; Product Range:- RoHS Compliant: Yes

Fastener Length - Imperial:5"; Fastener Length - Metric:127mm; Fastener Width - Imperial:0.47"; Fastener Width - Metric:12mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:-; Roll Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 46T0158
Product Name Fastener Length Imperial Nte Electronics
Width 11.94 mm (0.4700 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
914-2720: LARGE S HOOK - 8-02062-56571-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details