NSK Precision America Plummer Blocks & Pillow Blocks UK208D1 R

Description
NSK UK208D1 Adapter Sleeve
Request a Quote
Description
NSK UK208D1 Adapter Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643917
Plummer Blocks & Pillow Blocks 643917
NSK UK208D1 Adapter Sleeve

NSK UK208D1 Adapter Sleeve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643917
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Specs
Housing Aluminum
Width 4.05 inch (103 mm)
Height 2.9 inch (73.66 mm)
View Details