NSK Precision America Plummer Blocks & Pillow Blocks UCT210D1 R

Description
NSK UCT210D1 Pillow Block Bearing
Request a Quote
Description
NSK UCT210D1 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643914
Plummer Blocks & Pillow Blocks 643914
NSK UCT210D1 Pillow Block Bearing

NSK UCT210D1 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643914
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB12 - TSSUFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21031 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.94 inch (49.21 mm)
View Details
2 suppliers