NSK Precision America ST40

Description
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 40mm Length = 143.5mm Width = 118mm Depth = 49.5mm
Request a Quote
Description
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 40mm Length = 143.5mm Width = 118mm Depth = 49.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2440775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension. Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals Material = Cast Iron Inside Diameter = 40mm Length = 143.5mm Width = 118mm Depth = 49.5mm

Take-up units are used to take up the slackness in conveyor belts. A nut is inserted into the slot and a bolt through the casting to adjust the belt tension.
Made from cast iron to BS1452. Spherical bearing insert accommodates initial misalignment. Nitrile/fabric seals
Material = Cast Iron
Inside Diameter = 40mm
Length = 143.5mm
Width = 118mm
Depth = 49.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Take-up Bearings
Product Number 2440775
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Link-Belt TDSU255N24 Take-up Assemblies Ball Bearings - TDSU255N24 - RegalRexnord
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch
Bore Diameter 3.44 inch (87.31 mm)
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details