NSK Precision America Plummer Blocks & Pillow Blocks ST35EC R

Description
NSK ST35EC Pillow Block Bearing
Request a Quote
Description
NSK ST35EC Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643885
Plummer Blocks & Pillow Blocks 643885
NSK ST35EC Pillow Block Bearing

NSK ST35EC Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643885
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
0.312
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - SBD Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 2.36 to 16.54 inch (60 to 420 mm)
View Details
2 suppliers