NSK Precision America Plummer Blocks & Pillow Blocks ST25 R

Description
NSK ST25 Pillow Block Bearing
Request a Quote
Description
NSK ST25 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643883
Plummer Blocks & Pillow Blocks 643883
NSK ST25 Pillow Block Bearing

NSK ST25 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643883
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
5 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 254 lbs (115 kg)
Housing Aluminum
View Details