NSK Precision America Plummer Blocks & Pillow Blocks SNP50EC R

Description
NSK SNP50EC Plummer Block Bearing Unit
Request a Quote
Description
NSK SNP50EC Plummer Block Bearing Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 643882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
643882
Plummer Blocks & Pillow Blocks 643882
NSK SNP50EC Plummer Block Bearing Unit

NSK SNP50EC Plummer Block Bearing Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 643882
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN20 - TTWN-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Specs
Housing Aluminum
Width 2.04 inch (51.82 mm)
Height 1.68 inch (42.67 mm)
View Details