NSK Precision America Plummer Blocks & Pillow Blocks SL5/8

Description
NSK-RHP SL5/8 Pillow Block Bearing
Request a Quote
Description
NSK-RHP SL5/8 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2128554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2128554
Plummer Blocks & Pillow Blocks 2128554
NSK-RHP SL5/8 Pillow Block Bearing

NSK-RHP SL5/8 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2128554
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.6248 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 37000 rpm
Load Rating 400 lbs (181 kg)
Housing Aluminum
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Steel Production Equipment Bearings -  - JTEKT North America, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details