NSK Precision America Plummer Blocks & Pillow Blocks SL12

Description
NSK-RHP SL12 Pillow Block Bearing
Request a Quote
Description
NSK-RHP SL12 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2128475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2128475
Plummer Blocks & Pillow Blocks 2128475
NSK-RHP SL12 Pillow Block Bearing

NSK-RHP SL12 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2128475
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-18 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
View Details