NSK Precision America Plummer Blocks & Pillow Blocks SL1/2

Description
NSK-RHP SL1/2 Pillow Block Bearing
Request a Quote
Description
NSK-RHP SL1/2 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2128649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2128649
Plummer Blocks & Pillow Blocks 2128649
NSK-RHP SL1/2 Pillow Block Bearing

NSK-RHP SL1/2 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2128649
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details
Split Plummer (Pillow) Block Housings - SNLN 30 Series - SKF/Global
Specs
Bearing Type Plain (optional feature); Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.33 to 11.02 inch (110 to 280 mm)
View Details
2 suppliers