NSK Precision America Linear Guide Blocks NAS25CLZ

Description
Guide block, COMPACT SHORT, 25mm rail
Request a Quote
Description
Guide block, COMPACT SHORT, 25mm rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 620813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
620813
Linear Guide Blocks 620813
Guide block, COMPACT SHORT, 25mm rail

Guide block, COMPACT SHORT, 25mm rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 620813
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM MINI SLIDE - ARW2-16-100 - ARW2-16-100 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.06 inch (52.39 mm)
View Details
Ball Slide Positioning Stage - 451MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-25-100-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details